Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
FDK AMERICA, INC.
HR-4/5AUF5 -- BATTERY PACKS
FDK America, Inc.
Battery Packs
HR-4/5AUF5
Description
4/5A 6V Nickel Metal Hydride Battery Pack
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4/5A 6V Nickel Metal Hydride Battery Pack
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Battery Packs
SY139-F051-ND
Battery Packs
SY139-F051-ND
4/5A 6V Nickel Metal Hydride Battery Pack
4/5A 6V Nickel Metal Hydride Battery Pack
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Batteries
Product Number
SY139-F051-ND
Product Name
Battery Packs
Secondary Batteries
Nickel-metal Hydride
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-U332-0010 | Battery pack
Specs
Specialty Cells
Battery Packs and Assemblies
View Details
Advantech
For AIM-58, 65, 68, 75S, 75H, 78S and 78H
AIM-BAT0-0252
Specs
Width / Diameter
3.86 inch (98 mm)
Depth
0.2559 inch (6.5 mm)
Height
3.33 inch (84.5 mm)
View Details
AgozTech LLC
Zebra MC9300 Scanner Replacement Battery by AGOZ
AG-MC93BTR_ZBR-MC9300-GBSC
Specs
Voltage
4.2 volts
Capacity
6.7 ampere-hr
View Details
RS Components, Ltd.
Rechargeable Battery Packs
9175920
Specs
Secondary Batteries
Nickel-metal Hydride
Specialty Cells
Battery Packs and Assemblies; 18670
Capacity
4 ampere-hr
View Details