FDK Corporation Nickel Metal Hydride-Nimh Battery, 1.2V, 3.8Ah; Battery Voltage Fdk HR-4/3AU-ST

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 3.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:3.8Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:67mmRoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 3.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:3.8Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:67mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 3.8Ah; Battery Voltage Fdk - 46M4599 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 3.8Ah; Battery Voltage Fdk
46M4599
Nickel Metal Hydride-Nimh Battery, 1.2V, 3.8Ah; Battery Voltage Fdk 46M4599
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 3.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:3.8Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:67mmRoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 3.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:3.8Ah; Battery Size Code:5/4A; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:67mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46M4599
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 3.8Ah; Battery Voltage Fdk
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 5/4A
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Rechargeable Batteries - 206035 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 3.65 volts
Capacity 2.6 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details