FDK America, Inc. Power Supplies Board Mount DCDC Converters - FPVR12TR8040PAF FPVR12TR8040PAF

Description
Manufacturer: FDK America, Inc. Win Source Part Number: 891137-FPVR12TR8040P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: FDK America, Inc. Win Source Part Number: 891137-FPVR12TR8040P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - FPVR12TR8040PAF - 891137-FPVR12TR8040PAF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FPVR12TR8040PAF
891137-FPVR12TR8040PAF
Power Supplies Board Mount DCDC Converters - FPVR12TR8040PAF 891137-FPVR12TR8040PAF
Manufacturer: FDK America, Inc. Win Source Part Number: 891137-FPVR12TR8040P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: FDK America, Inc.
Win Source Part Number: 891137-FPVR12TR8040PAF
Features: DC DC Converter Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 891137-FPVR12TR8040PAF
Product Name Power Supplies Board Mount DCDC Converters - FPVR12TR8040PAF
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
LM3241 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3241TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.6000 to 3.4 volts
View Details
2 suppliers
Buck 15A Step-Down DC-DC Converter IC - 739-IP1203TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.8000 volts
IOUT 15 amps
View Details