FDK America, Inc. Power Supplies Board Mount DCDC Converters - FPMR12SR7510PAF FPMR12SR7510PAF

Description
Manufacturer: FDK America, Inc. Win Source Part Number: 872234-FPMR12SR7510P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: FDK America, Inc. Win Source Part Number: 872234-FPMR12SR7510P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - FPMR12SR7510PAF - 872234-FPMR12SR7510PAF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FPMR12SR7510PAF
872234-FPMR12SR7510PAF
Power Supplies Board Mount DCDC Converters - FPMR12SR7510PAF 872234-FPMR12SR7510PAF
Manufacturer: FDK America, Inc. Win Source Part Number: 872234-FPMR12SR7510P AF Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: FDK America, Inc.
Win Source Part Number: 872234-FPMR12SR7510PAF
Features: DC DC Converter Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 872234-FPMR12SR7510PAF
Product Name Power Supplies Board Mount DCDC Converters - FPMR12SR7510PAF
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Bag
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details