FDK America, Inc. Power Supplies Board Mount DCDC Converters - FPDK12SR8008PSV FPDK12SR8008PSV

Description
Manufacturer: FDK America, Inc. Win Source Part Number: 872223-FPDK12SR8008P SV Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: FDK America, Inc. Win Source Part Number: 872223-FPDK12SR8008P SV Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - FPDK12SR8008PSV - 872223-FPDK12SR8008PSV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FPDK12SR8008PSV
872223-FPDK12SR8008PSV
Power Supplies Board Mount DCDC Converters - FPDK12SR8008PSV 872223-FPDK12SR8008PSV
Manufacturer: FDK America, Inc. Win Source Part Number: 872223-FPDK12SR8008P SV Features: DC DC Converter Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: FDK America, Inc.
Win Source Part Number: 872223-FPDK12SR8008PSV
Features: DC DC Converter Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 872223-FPDK12SR8008PSV
Product Name Power Supplies Board Mount DCDC Converters - FPDK12SR8008PSV
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
LMZ14202EXT 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App - LMZ14202EXTTZE/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers