FDK Corporation Battery CR2032-T14-1

Description
LITHIUM BATTERY, 3V, COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:200MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TERMINALS:PCB. FREE 2 YEAR RADWELL WARRANTY
Description
LITHIUM BATTERY, 3V, COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:200MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TERMINALS:PCB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 18854970 - Radwell International
Willingboro, NJ, United States
Battery
18854970
Battery 18854970
LITHIUM BATTERY, 3V, COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:200MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TERMINALS:PCB. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, 3V, COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:200MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TERMINALS:PCB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk - 15C6549 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
15C6549
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk 15C6549
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:200mAh; Battery Terminals:PCB Pins; External Diameter:20mm; External Height:3.2mm; External Width:-; Weight:2.9gRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 18854970 15C6549
Product Name Battery Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2032
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details