FDK America, Inc. Batteries Non - Rechargeable (Primary) - CR2025 CR2025

Description
Manufacturer: FDK America, Inc., a member of Fujitsu Group Win Source Part Number: 801127-CR2025 Termination Style: Requires Holder Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.5 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 170mAh Discharge Rate: 300μA Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 60 Months Storage/Refrigeratio n Temperature: Room Temperature
Request a Quote Datasheet
Description
Manufacturer: FDK America, Inc., a member of Fujitsu Group Win Source Part Number: 801127-CR2025 Termination Style: Requires Holder Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.5 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 170mAh Discharge Rate: 300μA Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 60 Months Storage/Refrigeratio n Temperature: Room Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR2025 - 801127-CR2025 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR2025
801127-CR2025
Batteries Non - Rechargeable (Primary) - CR2025 801127-CR2025
Manufacturer: FDK America, Inc., a member of Fujitsu Group Win Source Part Number: 801127-CR2025 Termination Style: Requires Holder Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 2.5 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 170mAh Discharge Rate: 300μA Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 60 Months Storage/Refrigeratio n Temperature: Room Temperature

Manufacturer: FDK America, Inc., a member of Fujitsu Group
Win Source Part Number: 801127-CR2025
Termination Style: Requires Holder
Voltage - Rated: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 2.5 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 170mAh
Discharge Rate: 300μA
Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 60 Months
Storage/Refrigeration Temperature: Room Temperature

Buy Now
Batteries Non-Rechargeable (Primary) - SY188-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
SY188-ND
Batteries Non-Rechargeable (Primary) SY188-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Batteries Batteries
Product Number 801127-CR2025 SY188-ND
Product Name Batteries Non - Rechargeable (Primary) - CR2025 Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 8010730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Pr44
Capacity 0.6300 ampere-hr
Width / Diameter 0.4567 inch (11.6 mm)
View Details