FDK Corporation Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk CR14250SET-SP-1

Description
LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk - 15C6537 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk
15C6537
Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk 15C6537
LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, 1/2AA; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:850mAh; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6537
Product Name Lithium Battery, 3V, 1/2Aa; Battery Voltage Fdk
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1/2AA
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details