FDK America, Inc. Batteries Non-Rechargeable (Primary) CR12600SE

Description
CR12600 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
CR12600 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - SY604-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
SY604-ND
Batteries Non-Rechargeable (Primary) SY604-ND
CR12600 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

CR12600 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR12600SE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR12600SE
Battery Products - Batteries Non-Rechargeable (Primary) CR12600SE
BATTERY LITHIUM 3V CR12600

BATTERY LITHIUM 3V CR12600

Supplier's Site
Cylindrical Cell Battery, Lithium, 3V, 12Mm X 60Mm; Battery Voltage Fdk - 15C6533 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Cell Battery, Lithium, 3V, 12Mm X 60Mm; Battery Voltage Fdk
15C6533
Cylindrical Cell Battery, Lithium, 3V, 12Mm X 60Mm; Battery Voltage Fdk 15C6533
CYLINDRICAL CELL BATTERY, LITHIUM, 3V, 12mm x 60mm; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:- RoHS Compliant: NA

CYLINDRICAL CELL BATTERY, LITHIUM, 3V, 12mm x 60mm; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number SY604-ND CR12600SE 15C6533
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Cylindrical Cell Battery, Lithium, 3V, 12Mm X 60Mm; Battery Voltage Fdk
Standard Cylindrical Battery Sizes CR12600 CR12600
Application General Purpose
Capacity 1.5 ampere-hr 1.5 ampere-hr 1.4 ampere-hr
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details