FDK America, Inc. Batteries Non-Rechargeable (Primary) CR123A

Description
CR123A Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
CR123A Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - SY154-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
SY154-ND
Batteries Non-Rechargeable (Primary) SY154-ND
CR123A Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

CR123A Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Batteries Non - Rechargeable (Primary) - CR123A - 1030186-CR123A - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR123A
1030186-CR123A
Batteries Non - Rechargeable (Primary) - CR123A 1030186-CR123A
Manufacturer: FDK America, Inc., a member of Fujitsu Group Win Source Part Number: 1030186-CR123A Termination Style: Button Top (Extending) Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 17g Battery Chemistry: Lithium Family Name: CR123A Battery Cell Size: CR123A Capacity: 1.4Ah Discharge Rate: 10mA Categories: Battery Products Status: Obsolete(EOL) Introduction Date: August 20, 2002 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics

Manufacturer: FDK America, Inc., a member of Fujitsu Group
Win Source Part Number: 1030186-CR123A
Termination Style: Button Top (Extending)
Voltage Rating: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 17g
Battery Chemistry: Lithium
Family Name: CR123A
Battery Cell Size: CR123A
Capacity: 1.4Ah
Discharge Rate: 10mA
Categories: Battery Products
Status: Obsolete(EOL)
Introduction Date: August 20, 2002
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Batteries Batteries
Product Number SY154-ND 1030186-CR123A
Product Name Batteries Non-Rechargeable (Primary) Batteries Non - Rechargeable (Primary) - CR123A
Standard Cylindrical Battery Sizes CR123A
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details