FDK Corporation Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk CR1220-P1

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:35mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:35mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk - 15C6531 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
15C6531
Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk 15C6531
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:35mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:35mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6531
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Fdk
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details