FDK Corporation 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AF-2700NM-SANYO

Description
Manufacturer: FDK Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 2 Width: Weight: 1.5 oz
Description
Manufacturer: FDK Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 2 Width: Weight: 1.5 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - AF-2700NM-SANYO - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
AF-2700NM-SANYO
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AF-2700NM-SANYO
Manufacturer: FDK Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: A Cell Size: AF Number of Cells: 1 Termination style: Flat Top Height: 0.7 Length: 2 Width: Weight: 1.5 oz

Manufacturer: FDK

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 2700mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: A

Cell Size: AF

Number of Cells: 1

Termination style: Flat Top

Height: 0.7

Length: 2

Width:

Weight: 1.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number AF-2700NM-SANYO
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes A; AF
Voltage 1.2 volts
Capacity 2.7 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 2818693 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details