Perfect for numerous commercial applications
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KPL3491-4x2 |
| Product Name | Series KPL1400-KPL3400 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Dyna-Tred TPR |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 4 inch (102 mm) |