Easy maneuverability and longevity under high load situations
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KPHX1407-10x3 |
| Product Name | Series KPHX1400-KPHX3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 6000 lbs (2721 kg) |
| Wheel Diameter | 10 inch (254 mm) |