Faultless Caster Duraflex I82-8x225x2-1/2-3/4

Description
Ideal for hand trucks or other equipment which requires a cushioned ride
Description
Ideal for hand trucks or other equipment which requires a cushioned ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ideal for hand trucks or other equipment which requires a cushioned ride

Ideal for hand trucks or other equipment which requires a cushioned ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I82-8x225x2-1/2-3/4
Product Name Duraflex
Wheel Type Duraflex
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
3
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details