Faultless Caster Plaskite® 31-3x1-1/4

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
31-3x1-1/4
Plaskite® 31-3x1-1/4
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 31-3x1-1/4
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Caster Wheel - 1318780 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Polypropylene
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details