5/16 X 4 X 1 1/4 (8-32) Round Handles / Internal Thread / Stainless Steel
Steel and Brass may be available upon request.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 843444 |
| Product Name | 5/16 Diameter Round Handle |
| Handle Type | 2-point Handle |
| Handle Material | Metal |
| Material Description | Stainless Steel |
| Height | 1.25 inches (31.75 mm) |