5/16 X 5 X 1 (8-32) Round Handles / Internal Thread / Aluminum
Steel and Brass may be available upon request.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 843424 |
| Product Name | 5/16 Diameter Round Handle |
| Handle Type | 2-point Handle |
| Handle Material | Metal |
| Material Description | Aluminum |
| Height | 1 inches (25.4 mm) |