3/16 X 1 3/4 X 5/8 (6-32) Round Handles / Internal Thread / Stainless Steel
Steel and Brass may be available upon request.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 843123 |
| Product Name | 3/16 Diameter Round Handle |
| Handle Type | 2-point Handle |
| Handle Material | Metal |
| Material Description | Stainless Steel |
| Height | 0.6250 inches (15.88 mm) |