Fastener SuperStore, Inc. 6MM Hex Standoffs (Female / Female) 812070

Description
6MM Hex Standoffs (Female / Female) / Stainless / M4-0.7 X 11MM
Description
6MM Hex Standoffs (Female / Female) / Stainless / M4-0.7 X 11MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Female / Female) - 812070 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Female / Female)
812070
6MM Hex Standoffs (Female / Female) 812070
6MM Hex Standoffs (Female / Female) / Stainless / M4-0.7 X 11MM

6MM Hex Standoffs (Female / Female) / Stainless / M4-0.7 X 11MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 812070
Product Name 6MM Hex Standoffs (Female / Female)
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers