Fastener SuperStore, Inc. 6MM Hex Standoffs (Female / Female) 811986

Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 22MM
Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 22MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Female / Female) - 811986 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Female / Female)
811986
6MM Hex Standoffs (Female / Female) 811986
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 22MM

6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 22MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 811986
Product Name 6MM Hex Standoffs (Female / Female)
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Stainless Steel Standoffs - BSO4-832-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details