Fastener SuperStore, Inc. 6MM Hex Standoffs (Female / Female) 811965

Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 19MM
Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 19MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Female / Female) - 811965 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Female / Female)
811965
6MM Hex Standoffs (Female / Female) 811965
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 19MM

6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 19MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 811965
Product Name 6MM Hex Standoffs (Female / Female)
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers