Fastener SuperStore, Inc. 4.5MM Hex Standoffs (Male / Female) 811043

Description
4.5MM Hex Standoffs (Male / Female) / Stainless / M2.5-0.45 X 7MM
Description
4.5MM Hex Standoffs (Male / Female) / Stainless / M2.5-0.45 X 7MM

Suppliers

Company
Product
Description
Supplier Links
4.5MM Hex Standoffs (Male / Female) - 811043 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
4.5MM Hex Standoffs (Male / Female)
811043
4.5MM Hex Standoffs (Male / Female) 811043
4.5MM Hex Standoffs (Male / Female) / Stainless / M2.5-0.45 X 7MM

4.5MM Hex Standoffs (Male / Female) / Stainless / M2.5-0.45 X 7MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 811043
Product Name 4.5MM Hex Standoffs (Male / Female)
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 220771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers