Fastener SuperStore, Inc. Mil-Spec Machine Screw 495380

Description
8-32 X 5/8 (MS35275-246) Military Machine Screw MS35275 / Slotted / Fillister Hd / Drilled / 300 Series Stainless / DFAR-Compliant Tested & Certified to Military Standards.
Description
8-32 X 5/8 (MS35275-246) Military Machine Screw MS35275 / Slotted / Fillister Hd / Drilled / 300 Series Stainless / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Machine Screw - 495380 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Machine Screw
495380
Mil-Spec Machine Screw 495380
8-32 X 5/8 (MS35275-246) Military Machine Screw MS35275 / Slotted / Fillister Hd / Drilled / 300 Series Stainless / DFAR-Compliant Tested & Certified to Military Standards.

8-32 X 5/8 (MS35275-246) Military Machine Screw MS35275 / Slotted / Fillister Hd / Drilled / 300 Series Stainless / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 495380
Product Name Mil-Spec Machine Screw
Screw Type Machine Screw
Head Type Fillister Head
Standard Drives Slotted
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Adjustable Type D - T200 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Other Size Specs 1-3/16
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details