6-32 X 1 (MS35275-234) Military Machine Screw MS35275 / Slotted / Fillister Hd / Drilled / 300 Series Stainless / DFAR-Compliant
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 495328 |
| Product Name | Mil-Spec Machine Screw |
| Screw Type | Machine Screw |
| Head Type | Fillister Head |
| Standard Drives | Slotted |
| Material | Stainless Steel |