Fastener SuperStore, Inc. Mil-Spec Bolt 485424

Description
3/4-16 X 4 1/4 (MS90726-196) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
Description
3/4-16 X 4 1/4 (MS90726-196) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 485424 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
485424
Mil-Spec Bolt 485424
3/4-16 X 4 1/4 (MS90726-196) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

3/4-16 X 4 1/4 (MS90726-196) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 485424
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Hardened Steel; Grade 5
Finish Cadmium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

#3 Regular Flat Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014A4/316L2022088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 8.66 inch (220 mm)
View Details