Fastener SuperStore, Inc. Mil-Spec Bolt 484666

Description
1/2-20 X 1 1/4 (MS90726-111) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
Description
1/2-20 X 1 1/4 (MS90726-111) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 484666 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
484666
Mil-Spec Bolt 484666
1/2-20 X 1 1/4 (MS90726-111) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

1/2-20 X 1 1/4 (MS90726-111) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 484666
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Hardened Steel; Grade 5
Finish Cadmium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details