5/16-24 X 3 3/4 (MS90726-47) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Bolts |
| Product Number | 484111 |
| Product Name | Mil-Spec Bolt |
| Bolt Type | Hexagon Bolt |
| Material | Hardened Steel; Grade 5 |
| Finish | Cadmium Yellow |