Fastener SuperStore, Inc. Mil-Spec Bolt 484043

Description
5/16-24 X 2 (MS90726-40) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
Description
5/16-24 X 2 (MS90726-40) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 484043 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
484043
Mil-Spec Bolt 484043
5/16-24 X 2 (MS90726-40) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

5/16-24 X 2 (MS90726-40) Military Grade 5 Hex Cap Screws MS90726 / Grade 5 / Cadmium Yellow

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 484043
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Hardened Steel; Grade 5
Finish Cadmium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details
Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D612090129 - BUMAX®
Specs
Material Stainless Steel; Duplex
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details