Fastener SuperStore, Inc. Mil-Spec Bolt 472752

Description
9/16-12 X 4 3/4 (BH056C475N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
Description
9/16-12 X 4 3/4 (BH056C475N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 472752 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
472752
Mil-Spec Bolt 472752
9/16-12 X 4 3/4 (BH056C475N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

9/16-12 X 4 3/4 (BH056C475N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 472752
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014A4/316L0806088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.36 inch (60 mm)
View Details