12-24 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #4 Point / Steel / Zinc
A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw.
Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 465145 |
| Product Name | Self-Drilling Screw |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Washer Head |
| Standard Drives | Slotted |
| Material | Steel |