Fastener SuperStore, Inc. Knurled Thumb Screw 449972

Description
10-32 X 1/2 Thumb Screw / Round Head / Knurled / Washer Face / Aluminum A one-piece screw with a cylindrically-shaped head, a fully-threaded shank with a unified thread pitch, and a shoulder section that separates the two. The head has a smooth, flat top and a roughened surface around its full circumference. The shoulder has two sections, the wider of the two which serves as a washer face directly above the threaded shank. Applications: For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque. The washer face-design allows the head of the screw to seat flush against the mating surface and guards against over-tightening the screw which could strip the mating threads.
Description
10-32 X 1/2 Thumb Screw / Round Head / Knurled / Washer Face / Aluminum A one-piece screw with a cylindrically-shaped head, a fully-threaded shank with a unified thread pitch, and a shoulder section that separates the two. The head has a smooth, flat top and a roughened surface around its full circumference. The shoulder has two sections, the wider of the two which serves as a washer face directly above the threaded shank. Applications: For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque. The washer face-design allows the head of the screw to seat flush against the mating surface and guards against over-tightening the screw which could strip the mating threads.

Suppliers

Company
Product
Description
Supplier Links
Knurled Thumb Screw - 449972 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Knurled Thumb Screw
449972
Knurled Thumb Screw 449972
10-32 X 1/2 Thumb Screw / Round Head / Knurled / Washer Face / Aluminum A one-piece screw with a cylindrically-shaped head, a fully-threaded shank with a unified thread pitch, and a shoulder section that separates the two. The head has a smooth, flat top and a roughened surface around its full circumference. The shoulder has two sections, the wider of the two which serves as a washer face directly above the threaded shank. Applications: For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque. The washer face-design allows the head of the screw to seat flush against the mating surface and guards against over-tightening the screw which could strip the mating threads.

10-32 X 1/2 Thumb Screw / Round Head / Knurled / Washer Face / Aluminum

A one-piece screw with a cylindrically-shaped head, a fully-threaded shank with a unified thread pitch, and a shoulder section that separates the two. The head has a smooth, flat top and a roughened surface around its full circumference. The shoulder has two sections, the wider of the two which serves as a washer face directly above the threaded shank.

Applications: For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque. The washer face-design allows the head of the screw to seat flush against the mating surface and guards against over-tightening the screw which could strip the mating threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 449972
Product Name Knurled Thumb Screw
Screw Type Thumb Screw
Head Type Washer Head; Other; Knurled
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 10 mm Long, Qty 25 - SH6MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Screw, Stainless Steel, Black - 58-26-309-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details