Fastener SuperStore, Inc. Thumb Screw 449666

Description
8-32 X 7/16 Thumb Screw / Round Head / Knurled / Aluminum A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.
Description
8-32 X 7/16 Thumb Screw / Round Head / Knurled / Aluminum A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw - 449666 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thumb Screw
449666
Thumb Screw 449666
8-32 X 7/16 Thumb Screw / Round Head / Knurled / Aluminum A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

8-32 X 7/16 Thumb Screw / Round Head / Knurled / Aluminum

A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference.

For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 449666
Product Name Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 10 mm Long, Qty 25 - SH6MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details