Fastener SuperStore, Inc. Thumb Screw 449475

Description
8-32 X 3/8 Thumb Screw / Round Head / Knurled / Stainless Steel A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.
Description
8-32 X 3/8 Thumb Screw / Round Head / Knurled / Stainless Steel A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw - 449475 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thumb Screw
449475
Thumb Screw 449475
8-32 X 3/8 Thumb Screw / Round Head / Knurled / Stainless Steel A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

8-32 X 3/8 Thumb Screw / Round Head / Knurled / Stainless Steel

A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference.

For use in applications where periodic manual adjustment is required and where finger pressure can supply sufficient tightening torque.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 449475
Product Name Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7863 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Grub Screws - 1247385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details