Fastener SuperStore, Inc. Jack Screw 448988

Description
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 5/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.
Description
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 5/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw - 448988 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Jack Screw
448988
Jack Screw 448988
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 5/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 5/8

A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end.

Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 448988
Product Name Jack Screw
Screw Type Jack Screw
Head Type Hexagon Head; Other; 4-40 Internal Thread
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T106 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details