Fastener SuperStore, Inc. Jack Screw 448946

Description
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 3/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.
Description
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 3/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw - 448946 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Jack Screw
448946
Jack Screw 448946
3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 3/8 A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end. Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

3/16 (AF) Hex Jack Screws / Steel / Zinc / 4-40 X 3/8

A hex shaped mechanical device that has an opening with a partial internal thread at one end, and an externally threaded post at the opposite end.

Advantages: Used to mount D-subminiature connectors to a metal panel, such as the housing of a personal computer tower.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 448946
Product Name Jack Screw
Screw Type Jack Screw
Head Type Hexagon Head; Other; 4-40 Internal Thread
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41838 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details