Fastener SuperStore, Inc. Self-Drilling Screw 446213

Description
12 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #4 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.
Description
12 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #4 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 446213 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
446213
Self-Drilling Screw 446213
12 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #4 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

12 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #4 Point / Steel / Zinc

A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw.

Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 446213
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Socket Screws - 1247186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details