3/8-24 X 1 1/8 (MS35308-361) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Bolts |
| Product Number | 434913 |
| Product Name | Mil-Spec Bolt |
| Bolt Type | Hexagon Bolt |
| Material | Stainless Steel |
| Finish | Plain |