Fastener SuperStore, Inc. Mil-Spec Bolt 434341

Description
5/16-18 X 3/4 (MS35307-332) Military Finished Hex Cap Screws MS35307 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
Description
5/16-18 X 3/4 (MS35307-332) Military Finished Hex Cap Screws MS35307 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 434341 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
434341
Mil-Spec Bolt 434341
5/16-18 X 3/4 (MS35307-332) Military Finished Hex Cap Screws MS35307 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.

5/16-18 X 3/4 (MS35307-332) Military Finished Hex Cap Screws MS35307 Rev. E / 18-8 Stainless / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 434341
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Stainless Steel
Finish Plain
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
T-Slot Bolts - 44702 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details