Fastener SuperStore, Inc. Self-Drilling Screw 395041

Description
8 X 2 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling point. The head is an integrally formed round washer with a low rounded top that is approximately 75% the diameter of the washer.
Description
8 X 2 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling point. The head is an integrally formed round washer with a low rounded top that is approximately 75% the diameter of the washer.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 395041 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
395041
Self-Drilling Screw 395041
8 X 2 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling point. The head is an integrally formed round washer with a low rounded top that is approximately 75% the diameter of the washer.

8 X 2 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc

A fastener with an extra wide head, twinfast thread and self drilling point. The head is an integrally formed round washer with a low rounded top that is approximately 75% the diameter of the washer.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 395041
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Inverted Type B - T125 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details