Fastener SuperStore, Inc. Thread Forming Screw 394554

Description
10 X 3/4 (#8 HD) High Low TFS / Six Lobe / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
10 X 3/4 (#8 HD) High Low TFS / Six Lobe / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 394554 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
394554
Thread Forming Screw 394554
10 X 3/4 (#8 HD) High Low TFS / Six Lobe / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

10 X 3/4 (#8 HD) High Low TFS / Six Lobe / Pan Head / Steel / Zinc

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 394554
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Torx
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Hand Knob Screws - 13903 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details