Fastener SuperStore, Inc. Blind Rivet 373331

Description
1/8 X .12-.18 (#43) Stainless Steel / Stainless Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. The stainless mandrel/stainless body variety offers superior corrosion resistance with comparable shear and tensile strength.
Description
1/8 X .12-.18 (#43) Stainless Steel / Stainless Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. The stainless mandrel/stainless body variety offers superior corrosion resistance with comparable shear and tensile strength.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 373331 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
373331
Blind Rivet 373331
1/8 X .12-.18 (#43) Stainless Steel / Stainless Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. The stainless mandrel/stainless body variety offers superior corrosion resistance with comparable shear and tensile strength.

1/8 X .12-.18 (#43) Stainless Steel / Stainless Steel Large Flange Blind Rivets

A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. The stainless mandrel/stainless body variety offers superior corrosion resistance with comparable shear and tensile strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 373331
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Stainless Steel
Finish Plain
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2184435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1969 inch (5 mm)
View Details
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-8125-7-9-B - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details