Fastener SuperStore, Inc. Blind Rivet 372794

Description
5/32 X .12-.18 (#53) Stainless Steel / Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. Stainless rivets offer both corrosion resistance as well as high shear and tensile values. The stainless rivet body/steel mandrel combination is usually less expensive than the all stainless rivet.
Description
5/32 X .12-.18 (#53) Stainless Steel / Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. Stainless rivets offer both corrosion resistance as well as high shear and tensile values. The stainless rivet body/steel mandrel combination is usually less expensive than the all stainless rivet.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 372794 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
372794
Blind Rivet 372794
5/32 X .12-.18 (#53) Stainless Steel / Steel Large Flange Blind Rivets A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. Stainless rivets offer both corrosion resistance as well as high shear and tensile values. The stainless rivet body/steel mandrel combination is usually less expensive than the all stainless rivet.

5/32 X .12-.18 (#53) Stainless Steel / Steel Large Flange Blind Rivets

A blind fastener with a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface. Stainless rivets offer both corrosion resistance as well as high shear and tensile values. The stainless rivet body/steel mandrel combination is usually less expensive than the all stainless rivet.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 372794
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Stainless Steel
Body / Shank Diameter 0.1562 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-15-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-518-312-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-32-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers