Fastener SuperStore, Inc. Blind Rivet 372556

Description
3/16 X .18-.25 (#64) Steel / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as the body diameter. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The dome head is the most Blindular style offered on closed end rivets. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.
Description
3/16 X .18-.25 (#64) Steel / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as the body diameter. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The dome head is the most Blindular style offered on closed end rivets. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 372556 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
372556
Blind Rivet 372556
3/16 X .18-.25 (#64) Steel / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as the body diameter. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The dome head is the most Blindular style offered on closed end rivets. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

3/16 X .18-.25 (#64) Steel / Steel / Closed End Blind Rivets

A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as the body diameter.

Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The dome head is the most Blindular style offered on closed end rivets. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 372556
Product Name Blind Rivet
Rivet Type Blind
Head Type Dome/Button
Material Steel
Finish Zinc Plated
Body / Shank Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-518-312-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-18-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 36-48-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details