Fastener SuperStore, Inc. Blind Rivet 372372

Description
5/32 X .18-.25 (#54) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.
Description
5/32 X .18-.25 (#54) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 372372 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
372372
Blind Rivet 372372
5/32 X .18-.25 (#54) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

5/32 X .18-.25 (#54) Steel / Steel Large Flange Blind Rivets

A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 372372
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-470-2-0-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Rivets - 5124088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-18-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers