3/16 X .25-.37 (#66) Aluminum / Steel Countersunk Head Blind Rivets
An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°.
The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Rivets |
| Product Number | 371863 |
| Product Name | Blind Rivet |
| Rivet Type | Blind |
| Head Type | Countersunk |
| Body / Shank Diameter | 0.1875 inch (4.76 mm) |