Fastener SuperStore, Inc. Blind Rivet 371852

Description
3/16 X .12-.25 (#64) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.
Description
3/16 X .12-.25 (#64) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 371852 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
371852
Blind Rivet 371852
3/16 X .12-.25 (#64) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

3/16 X .12-.25 (#64) Aluminum / Steel Countersunk Head Blind Rivets

An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°.

The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 371852
Product Name Blind Rivet
Rivet Type Blind
Head Type Countersunk
Body / Shank Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-616-150-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Key Hole Panel Rivet - 3324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers