Fastener SuperStore, Inc. SEMS Screw 369873

Description
M3-0.5 X 6 W7 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.
Description
M3-0.5 X 6 W7 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 369873 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
369873
SEMS Screw 369873
M3-0.5 X 6 W7 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

M3-0.5 X 6 W7 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc

A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head.

This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 369873
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41886 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details