Fastener SuperStore, Inc. SEMS Screw 369486

Description
M4-0.7 X 12 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.
Description
M4-0.7 X 12 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 369486 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
369486
SEMS Screw 369486
M4-0.7 X 12 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

M4-0.7 X 12 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow

A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The diameter and height of the pan head are between 5% and 20% smaller than a standard pan head.

This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 369486
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T105 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details