M4-0.7 X 8 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc
A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher.
The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 367284 |
| Product Name | SEMS Screw |
| Screw Type | SEMS Screws |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |